Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485DJ DG485DJ

Description
Manufacturer: Vishay Win Source Part Number: 1167598-DG485DJ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 8 Switch Circuit: SPST - NO/NC Charge Injection: 17pC Channel-to-Channel Matching (ΔRon): 5.1 Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 43pF Family Name: DG485 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 200ns, 200ns Current - Leakage (IS(off)) (Maximum): 1nA Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167598-DG485DJ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 8 Switch Circuit: SPST - NO/NC Charge Injection: 17pC Channel-to-Channel Matching (ΔRon): 5.1 Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 43pF Family Name: DG485 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 200ns, 200ns Current - Leakage (IS(off)) (Maximum): 1nA Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485DJ - 1167598-DG485DJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485DJ
1167598-DG485DJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485DJ 1167598-DG485DJ
Manufacturer: Vishay Win Source Part Number: 1167598-DG485DJ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 8 Switch Circuit: SPST - NO/NC Charge Injection: 17pC Channel-to-Channel Matching (ΔRon): 5.1 Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 43pF Family Name: DG485 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 200ns, 200ns Current - Leakage (IS(off)) (Maximum): 1nA Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167598-DG485DJ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 8
Switch Circuit: SPST - NO/NC
Charge Injection: 17pC
Channel-to-Channel Matching (ΔRon): 5.1 Ohm
Channel Capacitance (CS(off), CD(off)): 7pF, 43pF
Family Name: DG485
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 85 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 200ns, 200ns
Current - Leakage (IS(off)) (Maximum): 1nA
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485DJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG485DJ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG485DJ
IC SW SPST-NO/NCX8 85OHM 16DIP

IC SW SPST-NO/NCX8 85OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167598-DG485DJ DG485DJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485DJ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32182-A-FM1R - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details