Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485AZ/883 DG485AZ/883

Description
Manufacturer: Vishay Win Source Part Number: 014288-DG485AZ/883 Packaging: Tube/Rail Number of Circuits: 8 Switch Circuit: SPST - NO/NC Charge Injection: 17pC Channel-to-Channel Matching (ΔRon): 5.1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 85 Ohm Case / Package: 20-LCC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 200ns, 200ns Channel Capacitance(CS off, CD off): 7pF, 43pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014288-DG485AZ/883 Packaging: Tube/Rail Number of Circuits: 8 Switch Circuit: SPST - NO/NC Charge Injection: 17pC Channel-to-Channel Matching (ΔRon): 5.1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 85 Ohm Case / Package: 20-LCC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 200ns, 200ns Channel Capacitance(CS off, CD off): 7pF, 43pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485AZ/883 - 014288-DG485AZ/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485AZ/883
014288-DG485AZ/883
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485AZ/883 014288-DG485AZ/883
Manufacturer: Vishay Win Source Part Number: 014288-DG485AZ/883 Packaging: Tube/Rail Number of Circuits: 8 Switch Circuit: SPST - NO/NC Charge Injection: 17pC Channel-to-Channel Matching (ΔRon): 5.1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 85 Ohm Case / Package: 20-LCC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 200ns, 200ns Channel Capacitance(CS off, CD off): 7pF, 43pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014288-DG485AZ/883
Packaging: Tube/Rail
Number of Circuits: 8
Switch Circuit: SPST - NO/NC
Charge Injection: 17pC
Channel-to-Channel Matching (ΔRon): 5.1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 20-LCC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 200ns, 200ns
Channel Capacitance(CS off, CD off): 7pF, 43pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485AZ/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG485AZ/883
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG485AZ/883
IC SW SPST-NO/NCX8 85OHM 20LCC

IC SW SPST-NO/NCX8 85OHM 20LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014288-DG485AZ/883 DG485AZ/883
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG485AZ/883 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-PBL38621/2SOT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers