Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG459DJ-E3 DG459DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033343-DG459DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 90 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±4.5 V to 18 V Max Switch Time (Ton,Toff): 250ns, 250ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033343-DG459DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 90 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±4.5 V to 18 V Max Switch Time (Ton,Toff): 250ns, 250ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG459DJ-E3 - 1033343-DG459DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG459DJ-E3
1033343-DG459DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG459DJ-E3 1033343-DG459DJ-E3
Manufacturer: Vishay Win Source Part Number: 1033343-DG459DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 90 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±4.5 V to 18 V Max Switch Time (Ton,Toff): 250ns, 250ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033343-DG459DJ-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Channel-to-Channel Matching (ΔRon): 90 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±4.5 V to 18 V
Max Switch Time (Ton,Toff): 250ns, 250ns
Channel Capacitance(CS off, CD off): 5pF, 10pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG459DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG459DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG459DJ-E3
IC SWITCH SP4T X 2 1.5KOHM 16DIP

IC SWITCH SP4T X 2 1.5KOHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033343-DG459DJ-E3 DG459DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG459DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Controllers - 448-CY7C65215A-32LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; UART
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
6 suppliers