Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ DG458DJ

Description
Manufacturer: Vishay Win Source Part Number: 1167592-DG458DJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX4708ESE+T; ADG5208FBCPZ-RL7; ADG5248FBCPZ-RL7; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167592-DG458DJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX4708ESE+T; ADG5208FBCPZ-RL7; ADG5248FBCPZ-RL7; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ - 1167592-DG458DJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ
1167592-DG458DJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ 1167592-DG458DJ
Manufacturer: Vishay Win Source Part Number: 1167592-DG458DJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX4708ESE+T; ADG5208FBCPZ-RL7; ADG5248FBCPZ-RL7; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167592-DG458DJ
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX4708ESE+T; ADG5208FBCPZ-RL7; ADG5248FBCPZ-RL7;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG458DJ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG458DJ
IC MUX 8:1 1.5KOHM 16DIP

IC MUX 8:1 1.5KOHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167592-DG458DJ DG458DJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Interface Transceiver IC - 702-SI32391-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9948AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details