Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ-E3 DG458DJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772679-DG458DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 90 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 15pF Part Status: Obsolete(EOL) Family Name: DG458 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 1.5 kOhm Dual Voltage Supply: ±4.5 V ~ 18 V Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX354CWE+T; ADG5208FBCPZ-RL7; ADG5248FBCPZ-RL7; MAX354CPE+; MAX354EPE+; MAX328EPE+; MAX4708EPE+; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772679-DG458DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 90 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 15pF Part Status: Obsolete(EOL) Family Name: DG458 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 1.5 kOhm Dual Voltage Supply: ±4.5 V ~ 18 V Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX354CWE+T; ADG5208FBCPZ-RL7; ADG5248FBCPZ-RL7; MAX354CPE+; MAX354EPE+; MAX328EPE+; MAX4708EPE+; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ-E3 - 772679-DG458DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ-E3
772679-DG458DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ-E3 772679-DG458DJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772679-DG458DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 90 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 15pF Part Status: Obsolete(EOL) Family Name: DG458 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 1.5 kOhm Dual Voltage Supply: ±4.5 V ~ 18 V Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX354CWE+T; ADG5208FBCPZ-RL7; ADG5248FBCPZ-RL7; MAX354CPE+; MAX354EPE+; MAX328EPE+; MAX4708EPE+; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772679-DG458DJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 90 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 15pF
Part Status: Obsolete(EOL)
Family Name: DG458
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 1.5 kOhm
Dual Voltage Supply: ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum): 250ns, 250ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX354CWE+T; ADG5208FBCPZ-RL7; ADG5248FBCPZ-RL7; MAX354CPE+; MAX354EPE+; MAX328EPE+; MAX4708EPE+;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG458DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG458DJ-E3
IC MUX 8:1 1.5KOHM 16DIP

IC MUX 8:1 1.5KOHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772679-DG458DJ-E3 DG458DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG458DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Interface - Controllers - ADM7001X-AC-T-1 - 087764-ADM7001X-AC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-48-1
View Details
5 suppliers
Interface - CODECs - AD74111YRU-REEL7 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details