Win Source Part Number: 1261728-DG456EQ-T1-E
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO/NC
On-State Resistance (Max): 5.3Ohm
Charge Injection: 22pC
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120mOhm
Voltage - Supply, Single (V+): 12V
Voltage - Supply, Dual (V±): ±5V ~ 15V
Switch Time (Ton, Toff) (Max): 118ns, 97ns
Channel Capacitance (CS(off), CD(off)): 31pf, 34pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG456EQT1E3,DG456EQ-
Base Product Number: DG456
IC SW SPST-NO/NC 5.3OHM 16TSSOP
IC SWITCH QUAD SPST 16TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261728-DG456EQ-T1-E3 | DG456EQ-T1-E3 | DG456EQ-T1-E3 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |