Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG449DS-T1-E3 DG449DS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167591-DG449DS-T1-E 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Number of Circuits: 1 Operating Supply Voltage: 7 V ~ 36 V Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF Family Name: DG449 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: SOT-23-8 On-State Resistance (Maximum): 45 Ohm Dual Voltage Supply: ±4.5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 146ns, 104ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4649EKA; MAX4649EKA-T; MAX4649EKA+; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167591-DG449DS-T1-E 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Number of Circuits: 1 Operating Supply Voltage: 7 V ~ 36 V Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF Family Name: DG449 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: SOT-23-8 On-State Resistance (Maximum): 45 Ohm Dual Voltage Supply: ±4.5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 146ns, 104ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4649EKA; MAX4649EKA-T; MAX4649EKA+; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG449DS-T1-E3 - 1167591-DG449DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG449DS-T1-E3
1167591-DG449DS-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG449DS-T1-E3 1167591-DG449DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167591-DG449DS-T1-E 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Number of Circuits: 1 Operating Supply Voltage: 7 V ~ 36 V Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF Family Name: DG449 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: SOT-23-8 On-State Resistance (Maximum): 45 Ohm Dual Voltage Supply: ±4.5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 146ns, 104ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4649EKA; MAX4649EKA-T; MAX4649EKA+; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167591-DG449DS-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8
Number of Circuits: 1
Operating Supply Voltage: 7 V ~ 36 V
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 8pF
Family Name: DG449
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOT-23-8
On-State Resistance (Maximum): 45 Ohm
Dual Voltage Supply: ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 146ns, 104ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4649EKA; MAX4649EKA-T; MAX4649EKA+;
Introduction Date: October 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG449DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG449DS-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG449DS-T1-E3
IC SWITCH SINGLE SPDT SOT23-8

IC SWITCH SINGLE SPDT SOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG449DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG449DS-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG449DS-T1-E3
IC SWITCH SPDT X 1 45OHM SOT23-8

IC SWITCH SPDT X 1 45OHM SOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167591-DG449DS-T1-E3 DG449DS-T1-E3 DG449DS-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG449DS-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 7 V ~ 36 V Other; 7V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2457-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details