Analog Switch SPST, 1-Ch, 36V, 85C, TSOP, SMT Product overview: DG448DV-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG448DV-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 25Ohm 6-TSOP
1 Circuit IC Switch 1:1 25Ohm 6-TSOP
1 Circuit IC Switch 1:1 25Ohm 6-TSOP
1 Circuit IC Switch 1:1 25Ohm 6-TSOP
TSOP-6-1.5mm Analog Switches / Multiplexers ROHS
IC SWITCH SPST 25 OHM 6TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG448DV-T1-E3 | DG448DV-T1-E3DKR-ND | DG448DV-T1-E3 | DG448DV-T1-E3 | DG448DV-T1-E3 |
| Product Name | 36V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | 4.5 to 36 volts | |||
| Min Operating Current | 0.0160 mA | ||||
| Power Dissipation | 570 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |