Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG448DV-T1-E3

Description
Win Source Part Number: 1370799-DG448DV-T1-E 3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Base Product Number: DG448 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 25Ohm Voltage - Supply, Single (V+): 7V ~ 36V Voltage - Supply, Dual (V±): ±4.5V ~ 20V Switch Time (Ton, Toff) (Max): 130ns, 95ns Charge Injection: 10pC Channel Capacitance (CS(off), CD(off)): 8pF Current - Leakage (IS(off)) (Max): 1nA
Request a Quote Datasheet
Description
Win Source Part Number: 1370799-DG448DV-T1-E 3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Base Product Number: DG448 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 25Ohm Voltage - Supply, Single (V+): 7V ~ 36V Voltage - Supply, Dual (V±): ±4.5V ~ 20V Switch Time (Ton, Toff) (Max): 130ns, 95ns Charge Injection: 10pC Channel Capacitance (CS(off), CD(off)): 8pF Current - Leakage (IS(off)) (Max): 1nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370799-DG448DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370799-DG448DV-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370799-DG448DV-T1-E3
Win Source Part Number: 1370799-DG448DV-T1-E 3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Base Product Number: DG448 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 25Ohm Voltage - Supply, Single (V+): 7V ~ 36V Voltage - Supply, Dual (V±): ±4.5V ~ 20V Switch Time (Ton, Toff) (Max): 130ns, 95ns Charge Injection: 10pC Channel Capacitance (CS(off), CD(off)): 8pF Current - Leakage (IS(off)) (Max): 1nA

Win Source Part Number: 1370799-DG448DV-T1-E3
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Base Product Number: DG448
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPST - NO
On-State Resistance (Max): 25Ohm
Voltage - Supply, Single (V+): 7V ~ 36V
Voltage - Supply, Dual (V±): ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max): 130ns, 95ns
Charge Injection: 10pC
Channel Capacitance (CS(off), CD(off)): 8pF
Current - Leakage (IS(off)) (Max): 1nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG448DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG448DV-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG448DV-T1-E3
IC SWITCH SPST-NOX1 25OHM 6TSOP

IC SWITCH SPST-NOX1 25OHM 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370799-DG448DV-T1-E3 DG448DV-T1-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details