Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ-E3 DG444DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 080466-DG444DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Family Name: DG444 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 140ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX326MJE; DG309CK; DG309AK; DG309AK/HR; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines, China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 080466-DG444DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Family Name: DG444 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 140ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX326MJE; DG309CK; DG309AK; DG309AK/HR; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines, China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ-E3 - 080466-DG444DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ-E3
080466-DG444DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ-E3 080466-DG444DJ-E3
Manufacturer: Vishay Win Source Part Number: 080466-DG444DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Family Name: DG444 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 140ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX326MJE; DG309CK; DG309AK; DG309AK/HR; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines, China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 080466-DG444DJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Family Name: DG444
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 5 V to 36 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 250ns, 140ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX326MJE; DG309CK; DG309AK; DG309AK/HR;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: Philippines, China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG444DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG444DJ-E3
IC SWITCH SPST-NCX4 85OHM 16DIP

IC SWITCH SPST-NCX4 85OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 080466-DG444DJ-E3 DG444DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface Transceiver IC - 722-SI2457-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers