Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444BDJ-E3 DG444BDJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772673-DG444BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 12V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG444B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP On-State Resistance (Maximum): 80 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DJ; MAX4601EPE+; MAX4601EPE; MAX4661CPE; Introduction Date: December 09, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772673-DG444BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 12V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG444B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP On-State Resistance (Maximum): 80 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DJ; MAX4601EPE+; MAX4601EPE; MAX4661CPE; Introduction Date: December 09, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444BDJ-E3 - 772673-DG444BDJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444BDJ-E3
772673-DG444BDJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444BDJ-E3 772673-DG444BDJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772673-DG444BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 12V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG444B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP On-State Resistance (Maximum): 80 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DJ; MAX4601EPE+; MAX4601EPE; MAX4661CPE; Introduction Date: December 09, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772673-DG444BDJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 12V
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Family Name: DG444B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 80 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 300ns, 200ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG444DJ; MAX4601EPE+; MAX4601EPE; MAX4661CPE;
Introduction Date: December 09, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80OHM Analog Switch and Multiplexer IC
747-DG444BDJ-E3
80OHM Analog Switch and Multiplexer IC 747-DG444BDJ-E3
IC SWITCH SPST-NCX4 80OHM 16DIP Product overview: DG444BDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444BDJ-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX4 80OHM 16DIP Product overview: DG444BDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444BDJ-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444BDJ-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG444BDJ-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG444BDJ-E3-ND
IC SWITCH SPST-NCX4 80OHM 16DIP

IC SWITCH SPST-NCX4 80OHM 16DIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444BDJ-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG444BDJ-E3
Analog Switches, Multiplexers, Demultiplexers DG444BDJ-E3
4 Circuit IC Switch 1:1 80Ohm 16-PDIP

4 Circuit IC Switch 1:1 80Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 772673-DG444BDJ-E3 747-DG444BDJ-E3 DG444BDJ-E3-ND DG444BDJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444BDJ-E3 80OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 12 volts ? to 12 volts 7 to 36 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS RoHS
Min Operating Current 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922945 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-4105-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
View Details
2 suppliers