Vishay Intertechnology, Inc. Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers DG442LDY-T1-E3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Product Status: Obsolete Switch Circuit: SPST - NO On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 6V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Product Status: Obsolete Switch Circuit: SPST - NO On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Product Status: Obsolete Switch Circuit: SPST - NO On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 6V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Product Status: Obsolete
Switch Circuit: SPST - NO
On-State Resistance (Max): 30Ohm
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 2.7V ~ 12V
Voltage - Supply, Dual (V±): ±3V ~ 6V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442LDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG442LDY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG442LDY-T1-E3
IC SWITCH SPST-NOX4 30OHM 16SOIC

IC SWITCH SPST-NOX4 30OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number DG442LDY-T1-E3
Product Name Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5030-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Line Interface ICs - 1900605 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details