4 Circuit IC Switch 1:1 30Ohm 16-SOIC
IC SWITCH SPST-NCX4 30OHM 16SOIC Product overview: DG441LDY-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG441LDY-T1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 868734-DG441LDY-T1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG441
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 30Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG441LDY-T1-ND | 747-DG441LDY-T1 | 868734-DG441LDY-T1 | DG441LDY-T1 | DG441LDY-T1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 30OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-T1 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |||
| Supply Voltage (VS) | 2.7 to 12 volts | ||||
| Ron | 30 ohms | 0.1000 ohms | 0.1000 ohms | 30 ohms | |
| Bandwidth | 280 MHz | 280 MHz | 280 MHz | 280 MHz |