Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-E3 DG441LDY-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033313-DG441LDY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC -3db Bandwidth: 280MHz Charge Injection: 5pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: DG441L Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 60ns, 35ns Channel Capacitance(CS off, CD off): 5pF, 6pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX391ESE+; MAX391CSE; MAX4551ESE+T; MAX4521CSE+; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Medical
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033313-DG441LDY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC -3db Bandwidth: 280MHz Charge Injection: 5pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: DG441L Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 60ns, 35ns Channel Capacitance(CS off, CD off): 5pF, 6pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX391ESE+; MAX391CSE; MAX4551ESE+T; MAX4521CSE+; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-E3 - 1033313-DG441LDY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-E3
1033313-DG441LDY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-E3 1033313-DG441LDY-E3
Manufacturer: Vishay Win Source Part Number: 1033313-DG441LDY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC -3db Bandwidth: 280MHz Charge Injection: 5pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: DG441L Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 60ns, 35ns Channel Capacitance(CS off, CD off): 5pF, 6pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX391ESE+; MAX391CSE; MAX4551ESE+T; MAX4521CSE+; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Medical

Manufacturer: Vishay
Win Source Part Number: 1033313-DG441LDY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
-3db Bandwidth: 280MHz
Charge Injection: 5pC
Crosstalk: -95dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Family Name: DG441L
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 60ns, 35ns
Channel Capacitance(CS off, CD off): 5pF, 6pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX391ESE+; MAX391CSE; MAX4551ESE+T; MAX4521CSE+;
Introduction Date: August 14, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Medical

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG441LDY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG441LDY-E3
IC SWITCH SPST-NCX4 30OHM 16SOIC

IC SWITCH SPST-NCX4 30OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033313-DG441LDY-E3 DG441LDY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers