Analog Switch Quad SPST 85R SOIC 44V Product overview: DG441DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 44V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 44V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG441DY-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Analog SW Quad SPST 16-Pin SOIC N
Analog SW Quad SPST 16-Pin SOIC N
Analog SW Quad SPST 16-Pin SOIC N
Manufacturer: Vishay
Win Source Part Number: 868733-DG441DY-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DG441
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8542.39.0001
Switch; SPST; 16-Pin Narrow SOIC; 50 Ohms (Typ.); 0.01 nA (Typ.); 30 mA
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG441DY-E3 | DG441DY-E3-ND | 7085193P | 7085193 | 868733-DG441DY-E3 | 70026055 | DG441DY-E3 | DG441DY-E3 |
| Product Name | Quad 44V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DY-E3 | Switch; SPST; 16-Pin Narrow SOIC; 50 Ohms (Typ.); 0.01 nA (Typ.); 30 mA | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 13 to 36 volts | 12 to 15 volts | 44 volts | |||||
| Min Operating Current | 0.0150 mA | 5.00E-7 mA | ||||||
| Power Dissipation | 900 milliwatts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |