4 Circuit IC Switch 1:1 80Ohm 16-SOIC
Quad SPST Analog Switch, 4 Ch, SOIC, Dual Supply 15V Product overview: DG441BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG441BDY-E3 can be used for catalog matching and distributor lookup.
ANALOGUE SWITCH, QUAD, SPST, NSOIC-16; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:80ohm; Supply Voltage Range:0V to 12V, ± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 80Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG441BDY-E3-ND | 747-DG441BDY-E3 | 49K9632 | DG441BDY-E3 | DG441BDY-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Quad 15V SOIC Analog Switch and Multiplexer IC | Analogue Switch, Quad, Spst, Nsoic-16; Multiplexer Configuration Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |||
| Supply Voltage (VS) | 7 to 36 volts | 13 to 25 volts | 0.0 to 15 volts | ||
| Ron | 80 ohms | 80 ohms | 2 ohms | 80 ohms | |
| tON | 220 ns |