Nexperia B.V. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,112 74HCT4316D,112

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008808-74HCT4316D,1 12 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 135 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 42ns, 34ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008808-74HCT4316D,1 12 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 135 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 42ns, 34ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,112 - 1008808-74HCT4316D,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,112
1008808-74HCT4316D,112
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,112 1008808-74HCT4316D,112
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008808-74HCT4316D,1 12 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 135 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 42ns, 34ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008808-74HCT4316D,112
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 135 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Max Switch Time (Ton,Toff): 42ns, 34ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2011-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2011-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2011-ND
4 Circuit IC Switch 1:1 135Ohm 16-SO

4 Circuit IC Switch 1:1 135Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4316D,112
Analog Switches, Multiplexers, Demultiplexers 74HCT4316D,112
4 Circuit IC Switch 1:1 135Ohm 16-SO

4 Circuit IC Switch 1:1 135Ohm 16-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4316D,112
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4316D,112
IC SWITCH QUAD 1X1 16SOIC

IC SWITCH QUAD 1X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1008808-74HCT4316D,112 1727-2011-ND 74HCT4316D,112 74HCT4316D,112
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,112 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 4.5 to 5.5 volts 1 to 5.5 volts
Bandwidth 160 MHz 160 MHz 160 MHz 160 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74LV4052PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
7 suppliers
Multiplexer & Demultiplexer ICs - 1898469 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details