Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG441BDN-T1-E4

Description
Win Source Part Number: 1354379-DG441BDN-T1- E4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG441 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NC On-State Resistance (Max): 80Ohm Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 13V ~ 36V Voltage - Supply, Dual (V±): ±7V ~ 22V Switch Time (Ton, Toff) (Max): 220ns, 120ns Charge Injection: -1pC Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354379-DG441BDN-T1- E4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG441 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NC On-State Resistance (Max): 80Ohm Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 13V ~ 36V Voltage - Supply, Dual (V±): ±7V ~ 22V Switch Time (Ton, Toff) (Max): 220ns, 120ns Charge Injection: -1pC Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1354379-DG441BDN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1354379-DG441BDN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1354379-DG441BDN-T1-E4
Win Source Part Number: 1354379-DG441BDN-T1- E4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG441 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NC On-State Resistance (Max): 80Ohm Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 13V ~ 36V Voltage - Supply, Dual (V±): ±7V ~ 22V Switch Time (Ton, Toff) (Max): 220ns, 120ns Charge Injection: -1pC Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz

Win Source Part Number: 1354379-DG441BDN-T1-E4
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: DG441
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 4
Switch Circuit: SPST - NC
On-State Resistance (Max): 80Ohm
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 13V ~ 36V
Voltage - Supply, Dual (V±): ±7V ~ 22V
Switch Time (Ton, Toff) (Max): 220ns, 120ns
Charge Injection: -1pC
Channel Capacitance (CS(off), CD(off)): 4pF, 4pF
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -95dB @ 100kHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441BDN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG441BDN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG441BDN-T1-E4
IC SWITCH SPST-NCX4 80OHM 16QFN

IC SWITCH SPST-NCX4 80OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1354379-DG441BDN-T1-E4 DG441BDN-T1-E4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54AC14/SDA-L - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details