Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG429DW-E3 DG429DW-E3

Description
Manufacturer: Vishay Win Source Part Number: 109955-DG429DW-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 18-SOIC W Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 11pF, 20pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 109955-DG429DW-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 18-SOIC W Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 11pF, 20pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG429DW-E3 - 109955-DG429DW-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG429DW-E3
109955-DG429DW-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG429DW-E3 109955-DG429DW-E3
Manufacturer: Vishay Win Source Part Number: 109955-DG429DW-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 18-SOIC W Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 11pF, 20pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 109955-DG429DW-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 1pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 18-SOIC W
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 11pF, 20pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG429DW-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG429DW-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG429DW-E3
IC SWITCH SP4T X 2 100OHM 18SOIC

IC SWITCH SP4T X 2 100OHM 18SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG429DW-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG429DW-E3
Analog Switches, Multiplexers, Demultiplexers DG429DW-E3
IC MUX ANLG 8CH W/LATCH 18SOIC

IC MUX ANLG 8CH W/LATCH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 109955-DG429DW-E3 DG429DW-E3 DG429DW-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG429DW-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details