Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG428DJ-E3 DG428DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167561-DG428DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 1pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 40pF Family Name: DG428 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 18-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 150ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG428BN; ADG428BNZ; MAX338EEE+T; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167561-DG428DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 1pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 40pF Family Name: DG428 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 18-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 150ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG428BN; ADG428BNZ; MAX338EEE+T; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG428DJ-E3 - 1167561-DG428DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG428DJ-E3
1167561-DG428DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG428DJ-E3 1167561-DG428DJ-E3
Manufacturer: Vishay Win Source Part Number: 1167561-DG428DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 1pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 40pF Family Name: DG428 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 18-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 150ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG428BN; ADG428BNZ; MAX338EEE+T; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167561-DG428DJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 12V
Charge Injection: 1pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 11pF, 40pF
Family Name: DG428
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 18-PDIP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 150ns, 150ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): ADG428BN; ADG428BNZ; MAX338EEE+T;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG428DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG428DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG428DJ-E3
IC MUX 8:1 100OHM 18DIP

IC MUX 8:1 100OHM 18DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167561-DG428DJ-E3 DG428DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG428DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897966 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4316F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D,653 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI32179-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
5 suppliers