Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDY-T1-E3 DG419LDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 132554-DG419LDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 132554-DG419LDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDY-T1-E3 - 132554-DG419LDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDY-T1-E3
132554-DG419LDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDY-T1-E3 132554-DG419LDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 132554-DG419LDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 132554-DG419LDY-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 1pC
Crosstalk: -71dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 43ns, 31ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG419LDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG419LDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG419LDY-T1-E3
IC ANALOG SWITCH CMOS 8SOIC

IC ANALOG SWITCH CMOS 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG419LDY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG419LDY-T1-E3
IC SWITCH SPDT X 1 20OHM 8SOIC

IC SWITCH SPDT X 1 20OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 132554-DG419LDY-T1-E3 DG419LDY-T1-E3 DG419LDY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDY-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details