Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-T1-E3 DG419DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014279-DG419DY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG419LDY+T; DG419DY-T1; DG419DY-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014279-DG419DY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG419LDY+T; DG419DY-T1; DG419DY-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-T1-E3 - 014279-DG419DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-T1-E3
014279-DG419DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-T1-E3 014279-DG419DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 014279-DG419DY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG419LDY+T; DG419DY-T1; DG419DY-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 014279-DG419DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 60pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 250pA
Alternative Parts (Cross-Reference): DG419LDY+T; DG419DY-T1; DG419DY-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG419DY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG419DY-T1-E3
IC SWITCH SPDT X 1 35OHM 8SOIC

IC SWITCH SPDT X 1 35OHM 8SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG419DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG419DY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG419DY-T1-E3
IC ANALOG SWITCH CMOS 8SOIC

IC ANALOG SWITCH CMOS 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 014279-DG419DY-T1-E3 DG419DY-T1-E3 DG419DY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers