Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-E3 DG419DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 014280-DG419DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG419LDY+T; DG419DY-T1-E3; DG419DY-T1; DG419DY-E3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014280-DG419DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG419LDY+T; DG419DY-T1-E3; DG419DY-T1; DG419DY-E3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-E3 - 014280-DG419DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-E3
014280-DG419DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-E3 014280-DG419DY-E3
Manufacturer: Vishay Win Source Part Number: 014280-DG419DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG419LDY+T; DG419DY-T1-E3; DG419DY-T1; DG419DY-E3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014280-DG419DY-E3
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 60pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 250pA
Alternative Parts (Cross-Reference): DG419LDY+T; DG419DY-T1-E3; DG419DY-T1; DG419DY-E3;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG419DY-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG419DY-E3
Analog Switches, Multiplexers, Demultiplexers DG419DY-E3
IC ANALOG SWITCH CMOS 8SOIC

IC ANALOG SWITCH CMOS 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG419DY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG419DY-E3
IC SWITCH SPDT X 1 35OHM 8SOIC

IC SWITCH SPDT X 1 35OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 014280-DG419DY-E3 DG419DY-E3 DG419DY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DY-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Quad buffer/line driver; 3-state - 74AHC125PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details