Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ DG419DJ

Description
Manufacturer: Vishay Win Source Part Number: 868731-DG419DJ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DG419 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 868731-DG419DJ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DG419 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ - 868731-DG419DJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ
868731-DG419DJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ 868731-DG419DJ
Manufacturer: Vishay Win Source Part Number: 868731-DG419DJ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DG419 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 868731-DG419DJ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: DG419
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG419DJ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG419DJ
Analog Switches, Multiplexers, Demultiplexers DG419DJ
IC ANALOG SWITCH CMOS 8DIP

IC ANALOG SWITCH CMOS 8DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG419DJ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG419DJ
Analog Switches, Multiplexers, Demultiplexers DG419DJ
IC SWITCH SPDT X 1 35OHM 8DIP

IC SWITCH SPDT X 1 35OHM 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG419DJ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG419DJ
IC SWITCH SPDT X 1 35OHM 8DIP

IC SWITCH SPDT X 1 35OHM 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 868731-DG419DJ DG419DJ DG419DJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913260 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053BQ-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
Interface - Specialized - AD8170ARZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers