1 Circuit IC Switch 2:1 25Ohm 8-SOIC
1 Circuit IC Switch 2:1 25Ohm 8-SOIC
1 Circuit IC Switch 2:1 25Ohm 8-SOIC
Analog Switch SPDT, 1-Ch, SOIC, 35R, 22V Product overview: DG419BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG419BDY-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 25Ohm 8-SOIC
IC ANALOG SWITCH CMOS 8SOIC
IC ANALOG SWITCH CMOS 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | DG419BDY-T1-E3CT-ND | 747-DG419BDY-T1-E3 | DG419BDY-T1-E3 | 880-DG419BDY-T1-E3 | DG419BDY-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 22V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | IC ANALOG SWITCH CMOS 8SOIC | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 7 to 36 volts | 20 volts | 15 volts | ||
| Ron | 25 ohms | 25 ohms | |||
| tON | 89 ns | ||||
| tOFF | 80 ns |