Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDJ-E3 DG419BDJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772665-DG419BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -88dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Family Name: DG419 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-Mini DIP On-State Resistance (Maximum): 25 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 89ns, 80ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): MAX4649EKA+TG0N; MAX4659ESA-T; MAX319CSA; DG419CY; Introduction Date: August 04, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772665-DG419BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -88dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Family Name: DG419 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-Mini DIP On-State Resistance (Maximum): 25 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 89ns, 80ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): MAX4649EKA+TG0N; MAX4659ESA-T; MAX319CSA; DG419CY; Introduction Date: August 04, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDJ-E3 - 772665-DG419BDJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDJ-E3
772665-DG419BDJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDJ-E3 772665-DG419BDJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772665-DG419BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -88dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Family Name: DG419 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-Mini DIP On-State Resistance (Maximum): 25 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 89ns, 80ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): MAX4649EKA+TG0N; MAX4659ESA-T; MAX319CSA; DG419CY; Introduction Date: August 04, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772665-DG419BDJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 12V
Switch Circuit: SPDT
Charge Injection: 38pC
Crosstalk: -88dB @ 1MHz
Channel Capacitance (CS(off), CD(off)): 12pF, 12pF
Family Name: DG419
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-Mini DIP
On-State Resistance (Maximum): 25 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 89ns, 80ns
Current - Leakage (IS(off)) (Maximum): 250pA
Alternative Parts (Cross-Reference): MAX4649EKA+TG0N; MAX4659ESA-T; MAX319CSA; DG419CY;
Introduction Date: August 04, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG419BDJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG419BDJ-E3
IC SWITCH SPDT X 1 25OHM 8DIP

IC SWITCH SPDT X 1 25OHM 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772665-DG419BDJ-E3 DG419BDJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - 1160284-CD74HC4066E - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
3 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details