Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3 DG418LDQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 123924-DG418LDQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Family Name: DG418L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): DG418LDQ-T1; DG418LDY-T1-E3; DG418LDY-T1; DG418LDY-E3; Introduction Date: August 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 123924-DG418LDQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Family Name: DG418L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): DG418LDQ-T1; DG418LDY-T1-E3; DG418LDY-T1; DG418LDY-E3; Introduction Date: August 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3 - 123924-DG418LDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3
123924-DG418LDQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3 123924-DG418LDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 123924-DG418LDQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Family Name: DG418L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): DG418LDQ-T1; DG418LDY-T1-E3; DG418LDY-T1; DG418LDY-E3; Introduction Date: August 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 123924-DG418LDQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -71dB @ 1MHz
Family Name: DG418L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 43ns, 31ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): DG418LDQ-T1; DG418LDY-T1-E3; DG418LDY-T1; DG418LDY-E3;
Introduction Date: August 22, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG418LDQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG418LDQ-T1-E3
IC SWITCH SPST-NOX1 20OHM 8MSOP

IC SWITCH SPST-NOX1 20OHM 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 123924-DG418LDQ-T1-E3 DG418LDQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface Transceiver IC - 710-32R2220RX-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI32287-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers