Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1-E3 DG418DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 116753-DG418DY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 60pC Family Name: DG418 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG418LDY+; DG418LDY; DG418LDY-T; DG418LDY+T; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 116753-DG418DY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 60pC Family Name: DG418 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG418LDY+; DG418LDY; DG418LDY-T; DG418LDY+T; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1-E3 - 116753-DG418DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1-E3
116753-DG418DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1-E3 116753-DG418DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 116753-DG418DY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 60pC Family Name: DG418 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): DG418LDY+; DG418LDY; DG418LDY-T; DG418LDY+T; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 116753-DG418DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 60pC
Family Name: DG418
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 250pA
Alternative Parts (Cross-Reference): DG418LDY+; DG418LDY; DG418LDY-T; DG418LDY+T;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG418DY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG418DY-T1-E3
IC SWITCH SPST-NOX1 35OHM 8SOIC

IC SWITCH SPST-NOX1 35OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 116753-DG418DY-T1-E3 DG418DY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2547184 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-8
View Details