Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG418DJ-E3

Description
Win Source Part Number: 1370850-DG418DJ-E3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: DG418 Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 35Ohm Voltage - Supply, Single (V+): 12V Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 175ns, 145ns Charge Injection: 60pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Current - Leakage (IS(off)) (Max): 250pA
Request a Quote Datasheet
Description
Win Source Part Number: 1370850-DG418DJ-E3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: DG418 Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 35Ohm Voltage - Supply, Single (V+): 12V Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 175ns, 145ns Charge Injection: 60pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Current - Leakage (IS(off)) (Max): 250pA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370850-DG418DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370850-DG418DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370850-DG418DJ-E3
Win Source Part Number: 1370850-DG418DJ-E3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: DG418 Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST - NO On-State Resistance (Max): 35Ohm Voltage - Supply, Single (V+): 12V Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 175ns, 145ns Charge Injection: 60pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Current - Leakage (IS(off)) (Max): 250pA

Win Source Part Number: 1370850-DG418DJ-E3
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: DG418
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPST - NO
On-State Resistance (Max): 35Ohm
Voltage - Supply, Single (V+): 12V
Voltage - Supply, Dual (V±): ±15V
Switch Time (Ton, Toff) (Max): 175ns, 145ns
Charge Injection: 60pC
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Current - Leakage (IS(off)) (Max): 250pA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG418DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG418DJ-E3
IC SWITCH SPST-NO X 1 35OHM 8DIP

IC SWITCH SPST-NO X 1 35OHM 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370850-DG418DJ-E3 DG418DJ-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Interface - Telecom - SI32261-C-FM - 933446-SI32261-C-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 60-QFN (8x8)
View Details
4 suppliers
Controllers - AN983B-BG-T-V8-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - CODECs - AD1887JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details