Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDJ-E3 DG418BDJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033290-DG418BDJ-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 38pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-PDIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033290-DG418BDJ-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 38pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-PDIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDJ-E3 - 1033290-DG418BDJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDJ-E3
1033290-DG418BDJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDJ-E3 1033290-DG418BDJ-E3
Manufacturer: Vishay Win Source Part Number: 1033290-DG418BDJ-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 38pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-PDIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033290-DG418BDJ-E3
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 38pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 8-PDIP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 89ns, 80ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG418BDJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG418BDJ-E3
IC SWITCH SPST-NO X 1 25OHM 8DIP

IC SWITCH SPST-NO X 1 25OHM 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033290-DG418BDJ-E3 DG418BDJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-PBL38621/2QNA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers