Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4157DL-T1-E3 DG4157DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014273-DG4157DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 117MHz Charge Injection: 50pC Crosstalk: -63dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm (Max) Family Name: DG4157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.2 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 37ns, 23ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): TS5A3160DCKRE4 ; TS5A3160DCKTE4 ; NLASB3157DF; NLAS4157DFT2G; Introduction Date: December 24, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014273-DG4157DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 117MHz Charge Injection: 50pC Crosstalk: -63dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm (Max) Family Name: DG4157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.2 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 37ns, 23ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): TS5A3160DCKRE4 ; TS5A3160DCKTE4 ; NLASB3157DF; NLAS4157DFT2G; Introduction Date: December 24, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4157DL-T1-E3 - 014273-DG4157DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4157DL-T1-E3
014273-DG4157DL-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4157DL-T1-E3 014273-DG4157DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 014273-DG4157DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 117MHz Charge Injection: 50pC Crosstalk: -63dB @ 1MHz Channel-to-Channel Matching (ΔRon): 120 mOhm (Max) Family Name: DG4157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.2 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 37ns, 23ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): TS5A3160DCKRE4 ; TS5A3160DCKTE4 ; NLASB3157DF; NLAS4157DFT2G; Introduction Date: December 24, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 014273-DG4157DL-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 117MHz
Charge Injection: 50pC
Crosstalk: -63dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm (Max)
Family Name: DG4157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.2 Ohm
Case / Package: SC-70-6 (SOT-363)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 37ns, 23ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 2nA
Alternative Parts (Cross-Reference): TS5A3160DCKRE4 ; TS5A3160DCKTE4 ; NLASB3157DF; NLAS4157DFT2G;
Introduction Date: December 24, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4157DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4157DL-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4157DL-T1-E3
IC SWITCH SPDT X 1 1.2OHM SC70-6

IC SWITCH SPDT X 1 1.2OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014273-DG4157DL-T1-E3 DG4157DL-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4157DL-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers