The DG413LDQ-E3 is a precision monolithic quad SPST analog switch designed for low-voltage applications. It operates on a single supply voltage range of 2.7 to 12 V or dual supply of ±3 to ±6 V. The device features a low on-resistance of 17 Ω, fast switching times with tON of 19 ns and tOFF of 12 ns, and low leakage current of 0.25 nA. It is compatible with TTL and CMOS logic levels, making it suitable for various applications including precision automatic test equipment, data acquisition systems, communication systems, and audio/video signal routing. The DG413LDQ-E3 includes two normally open and two normally closed switches, providing flexibility in signal routing. It also offers 2000 V ESD protection, ensuring reliability in sensitive environments. The device is available in a 16-pin TSSOP package and is RoHS compliant. Its performance characteristics, including minimal insertion loss and excellent crosstalk and off-isolation, make it a strong candidate for engineers looking for efficient analog switching solutions.
4 Circuit IC Switch 1:1 17Ohm 16-TSSOP
IC SWITCH QUAD SPST LV 16-TSSOP
4 Circuit IC Switch 1:1 17Ohm 16-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG413LDQ-E3-ND | DG413LDQ-E3 | DG413LDQ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 2.7 to 12 volts | ||
| Ron | 17 ohms | 17 ohms | |
| Bandwidth | 280 MHz | 280 MHz | 280 MHz |