Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDY-T1-E3 DG413HSDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014272-DG413HSDY-T1- E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 22pC Crosstalk: -88dB @ 1MHz Family Name: DG413HS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 105ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): MAX4613CPE; MAX4613CPE+; MAX4613EPE+; MAX4613EUE-T; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014272-DG413HSDY-T1- E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 22pC Crosstalk: -88dB @ 1MHz Family Name: DG413HS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 105ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): MAX4613CPE; MAX4613CPE+; MAX4613EPE+; MAX4613EUE-T; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDY-T1-E3 - 014272-DG413HSDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDY-T1-E3
014272-DG413HSDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDY-T1-E3 014272-DG413HSDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 014272-DG413HSDY-T1- E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 22pC Crosstalk: -88dB @ 1MHz Family Name: DG413HS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 105ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): MAX4613CPE; MAX4613CPE+; MAX4613EPE+; MAX4613EUE-T; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014272-DG413HSDY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 22pC
Crosstalk: -88dB @ 1MHz
Family Name: DG413HS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 105ns, 80ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 250pA
Alternative Parts (Cross-Reference): MAX4613CPE; MAX4613CPE+; MAX4613EPE+; MAX4613EUE-T;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG413HSDY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG413HSDY-T1-E3
IC SW SPST-NO/NCX4 35OHM 16SOIC

IC SW SPST-NO/NCX4 35OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014272-DG413HSDY-T1-E3 DG413HSDY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDY-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899897 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G53DP,125 - 1009414-74LVC2G53DP,125 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
3 suppliers
Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers