Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DJ-E3 DG413DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167531-DG413DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 5 V ~ 44 V Switch Circuit: SPST - NO/NC Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Family Name: DG413 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 35 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 175ns, 145ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): MAX353CPE+; MAX353EPE+; MAX4613EPE+; Introduction Date: July 28, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167531-DG413DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 5 V ~ 44 V Switch Circuit: SPST - NO/NC Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Family Name: DG413 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 35 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 175ns, 145ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): MAX353CPE+; MAX353EPE+; MAX4613EPE+; Introduction Date: July 28, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DJ-E3 - 1167531-DG413DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DJ-E3
1167531-DG413DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DJ-E3 1167531-DG413DJ-E3
Manufacturer: Vishay Win Source Part Number: 1167531-DG413DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 5 V ~ 44 V Switch Circuit: SPST - NO/NC Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Family Name: DG413 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 35 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 175ns, 145ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): MAX353CPE+; MAX353EPE+; MAX4613EPE+; Introduction Date: July 28, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167531-DG413DJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 5 V ~ 44 V
Switch Circuit: SPST - NO/NC
Charge Injection: 5pC
Crosstalk: -85dB @ 1MHz
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Family Name: DG413
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 35 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 175ns, 145ns
Current - Leakage (IS(off)) (Maximum): 250pA
Alternative Parts (Cross-Reference): MAX353CPE+; MAX353EPE+; MAX4613EPE+;
Introduction Date: July 28, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG413DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG413DJ-E3
IC SW SPST-NO/NCX4 35OHM 16DIP

IC SW SPST-NO/NCX4 35OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167531-DG413DJ-E3 DG413DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 5 V ~ 44 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Modems - ICs and Modules - SI2418-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers