Manufacturer: Vishay
Win Source Part Number: 1033271-DG412LDY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 280MHz
Charge Injection: 5pC
Crosstalk: -95dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 17 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 19ns, 12ns
Channel Capacitance(CS off, CD off): 5pF, 6pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement, Communications & Networking, Power Management, Computers & Computer Peripherals, Defence, Military & Aerospace
IC SWITCH SPST-NOX4 17OHM 16SOIC Product overview: DG412LDY-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412LDY-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 17Ohm 16-SOIC
4 Circuit IC Switch 1:1 17Ohm 16-SOIC
IC SWITCH QUAD SPST LV 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1033271-DG412LDY-E3 | 747-DG412LDY-E3 | DG412LDY-E3-ND | DG412LDY-E3 | DG412LDY-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412LDY-E3 | 17OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Applications | Industrial; Military | ||||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Bandwidth | 280 MHz | 280 MHz | 280 MHz | 280 MHz | 280 MHz |