Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412LDQ DG412LDQ

Description
Manufacturer: Vishay Win Source Part Number: 1167525-DG412LDQ Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167525-DG412LDQ Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412LDQ - 1167525-DG412LDQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412LDQ
1167525-DG412LDQ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412LDQ 1167525-DG412LDQ
Manufacturer: Vishay Win Source Part Number: 1167525-DG412LDQ Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167525-DG412LDQ
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412LDQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG412LDQ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG412LDQ
IC SW SPST-NOX4 17OHM 16TSSOP

IC SW SPST-NOX4 17OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167525-DG412LDQ DG412LDQ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412LDQ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Octal bus transceiver; 3-state - 74ALVC245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Interface Transceiver IC - 702-SI3050-E1-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers