Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG412DJ-E3

Description
Win Source Part Number: 1210800-DG412DJ-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 25 Switch Circuit: SPST - NO On-State Resistance (Max): 35Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -85dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 175ns, 145ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG412DJ-E3.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG412DJE3 Base Product Number: DG412
Request a Quote Datasheet
Description
Win Source Part Number: 1210800-DG412DJ-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 25 Switch Circuit: SPST - NO On-State Resistance (Max): 35Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -85dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 175ns, 145ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG412DJ-E3.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG412DJE3 Base Product Number: DG412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1210800-DG412DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1210800-DG412DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1210800-DG412DJ-E3
Win Source Part Number: 1210800-DG412DJ-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 25 Switch Circuit: SPST - NO On-State Resistance (Max): 35Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -85dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 175ns, 145ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG412DJ-E3.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG412DJE3 Base Product Number: DG412

Win Source Part Number: 1210800-DG412DJ-E3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 4
Standard Package: 25
Switch Circuit: SPST - NO
On-State Resistance (Max): 35Ohm
Charge Injection: 5pC
Current - Leakage (IS(off)) (Max): 250pA
Crosstalk: -85dB @ 1MHz
Voltage - Supply, Single (V+): 5V ~ 44V
Voltage - Supply, Dual (V±): ±5V ~ 20V
Switch Time (Ton, Toff) (Max): 175ns, 145ns
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DG412DJ-E3.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG412DJE3
Base Product Number: DG412

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412DJ-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG412DJ-E3
Analog Switches, Multiplexers, Demultiplexers DG412DJ-E3
IC SWITCH QUAD SPST 16-DIP

IC SWITCH QUAD SPST 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG412DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG412DJ-E3
IC SWITCH SPST-NOX4 35OHM 16DIP

IC SWITCH SPST-NOX4 35OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1210800-DG412DJ-E3 DG412DJ-E3 DG412DJ-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers