VISHAY INTERTECHNOLOGY, INC.
DG411DY -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Vishay Intertechnology, Inc.
Analog Switches, Multiplexers, Demultiplexers
DG411DY
Description
QUAD, SPST ANALOG SWITCH
Description
QUAD, SPST ANALOG SWITCH
Datasheet
Suppliers
Analog Switches, Multiplexers, Demultiplexers
DG411DY
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DG411DY |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Supply Voltage
|
Other; 5V ~ 44V
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS422
Package Type
DIP; PDIP; PDIP16
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details