Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG411DQ-T1-E3

Description
Win Source Part Number: 959627-DG411DQ-T1-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 35Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -85dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 175ns, 145ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TMUX6211PWR; TPL7407LPWR; MAX4613CUE+T; DG444DVZ; DG444DVZ-T; DG401DVZ; TRS3221EIPWR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG411DQ-T1-E3CT,DG41 1DQ-T1-E3-ND,DG411DQ -T1-E3TR,DG411DQ-T1- E3DKR Base Product Number: DG411
Request a Quote Datasheet
Description
Win Source Part Number: 959627-DG411DQ-T1-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 35Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -85dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 175ns, 145ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TMUX6211PWR; TPL7407LPWR; MAX4613CUE+T; DG444DVZ; DG444DVZ-T; DG401DVZ; TRS3221EIPWR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG411DQ-T1-E3CT,DG41 1DQ-T1-E3-ND,DG411DQ -T1-E3TR,DG411DQ-T1- E3DKR Base Product Number: DG411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 959627-DG411DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
959627-DG411DQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 959627-DG411DQ-T1-E3
Win Source Part Number: 959627-DG411DQ-T1-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 35Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -85dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 44V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 175ns, 145ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TMUX6211PWR; TPL7407LPWR; MAX4613CUE+T; DG444DVZ; DG444DVZ-T; DG401DVZ; TRS3221EIPWR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG411DQ-T1-E3CT,DG41 1DQ-T1-E3-ND,DG411DQ -T1-E3TR,DG411DQ-T1- E3DKR Base Product Number: DG411

Win Source Part Number: 959627-DG411DQ-T1-E3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NC
On-State Resistance (Max): 35Ohm
Charge Injection: 5pC
Current - Leakage (IS(off)) (Max): 250pA
Crosstalk: -85dB @ 1MHz
Voltage - Supply, Single (V+): 5V ~ 44V
Voltage - Supply, Dual (V±): ±5V ~ 20V
Switch Time (Ton, Toff) (Max): 175ns, 145ns
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TMUX6211PWR; TPL7407LPWR; MAX4613CUE+T; DG444DVZ; DG444DVZ-T; DG401DVZ; TRS3221EIPWR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG411DQ-T1-E3CT,DG411DQ-T1-E3-ND,DG411DQ-T1-E3TR,DG411DQ-T1-E3DKR
Base Product Number: DG411

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG411DQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG411DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG411DQ-T1-E3
IC SWITCH QUAD SPST 16-TSSOP

IC SWITCH QUAD SPST 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG411DQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG411DQ-T1-E3
IC SW SPST-NCX4 35OHM 16TSSOP

IC SW SPST-NCX4 35OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 959627-DG411DQ-T1-E3 DG411DQ-T1-E3 DG411DQ-T1-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897966 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI32261-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers