Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DJ-E3 DG411DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 014257-DG411DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Family Name: DG411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 5 V to 44 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): ADG411BRUZ; ADG411BRUZ-REEL; MAX4604CSE-T; MAX4661CWE; Introduction Date: July 28, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014257-DG411DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Family Name: DG411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 5 V to 44 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): ADG411BRUZ; ADG411BRUZ-REEL; MAX4604CSE-T; MAX4661CWE; Introduction Date: July 28, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DJ-E3 - 014257-DG411DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DJ-E3
014257-DG411DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DJ-E3 014257-DG411DJ-E3
Manufacturer: Vishay Win Source Part Number: 014257-DG411DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Family Name: DG411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 5 V to 44 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): ADG411BRUZ; ADG411BRUZ-REEL; MAX4604CSE-T; MAX4661CWE; Introduction Date: July 28, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014257-DG411DJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 5pC
Crosstalk: -85dB @ 1MHz
Family Name: DG411
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 5 V to 44 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 250pA
Alternative Parts (Cross-Reference): ADG411BRUZ; ADG411BRUZ-REEL; MAX4604CSE-T; MAX4661CWE;
Introduction Date: July 28, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG411DJ-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG411DJ-E3
Analog Switches, Multiplexers, Demultiplexers DG411DJ-E3
IC SWITCH QUAD SPST 16-DIP

IC SWITCH QUAD SPST 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG411DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG411DJ-E3
IC SWITCH SPST-NCX4 35OHM 16DIP

IC SWITCH SPST-NCX4 35OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 014257-DG411DJ-E3 DG411DJ-E3 DG411DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DJ-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
2 suppliers
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details