Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409LEDQ-T1-GE3

Description
Win Source Part Number: 1354728-DG409LEDQ-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: DG409 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SP4T On-State Resistance (Max): 23Ohm Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3.3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Charge Injection: -10pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 13.5pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -109dB @ 100kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354728-DG409LEDQ-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: DG409 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SP4T On-State Resistance (Max): 23Ohm Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3.3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Charge Injection: -10pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 13.5pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -109dB @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1354728-DG409LEDQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1354728-DG409LEDQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1354728-DG409LEDQ-T1-GE3
Win Source Part Number: 1354728-DG409LEDQ-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: DG409 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SP4T On-State Resistance (Max): 23Ohm Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3.3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Charge Injection: -10pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 13.5pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -109dB @ 100kHz

Win Source Part Number: 1354728-DG409LEDQ-T1-GE3
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: DG409
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: SP4T
On-State Resistance (Max): 23Ohm
Channel-to-Channel Matching (ΔRon): 1Ohm
Voltage - Supply, Single (V+): 3V ~ 16V
Voltage - Supply, Dual (V±): ±3.3V ~ 8V
Switch Time (Ton, Toff) (Max): 72ns, 47ns
Charge Injection: -10pC
Channel Capacitance (CS(off), CD(off)): 5.5pF, 13.5pF
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -109dB @ 100kHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409LEDQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG409LEDQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG409LEDQ-T1-GE3
IC MUX CMOS DUAL 4CH 16-TSSOP

IC MUX CMOS DUAL 4CH 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG409LEDQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409LEDQ-T1-GE3
IC SWITCH SP4T X 2 23OHM 16TSSOP

IC SWITCH SP4T X 2 23OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1354728-DG409LEDQ-T1-GE3 DG409LEDQ-T1-GE3 DG409LEDQ-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-PEB20321HV2.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details