Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDQ-T1-E3 DG409LDQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033245-DG409LDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033245-DG409LDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDQ-T1-E3 - 1033245-DG409LDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDQ-T1-E3
1033245-DG409LDQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDQ-T1-E3 1033245-DG409LDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033245-DG409LDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1033245-DG409LDQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 1pC
Crosstalk: -82dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 29 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 55ns, 25ns
Channel Capacitance(CS off, CD off): 7pF, 20pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG409LDQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409LDQ-T1-E3
IC SWITCH SP4T X 2 29OHM 16TSSOP

IC SWITCH SP4T X 2 29OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033245-DG409LDQ-T1-E3 DG409LDQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers