Manufacturer: Vishay
Win Source Part Number: 014256-DG409DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Family Name: DG409
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 36 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 14pF, 25pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG409DYZ-T; DG409DY; DG409DY-T; DG409DYZ;
Introduction Date: June 17, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management
Dual 4:1 Analog Multiplexer, 100R Ron, SOIC Product overview: DG409DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DY-T1-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
100Ω 2 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
IC, MUX, SMD; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
ANALOG MULTIPLEXER, DUAL 4 X 1, SOIC-16, FULL REEL; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
IC MULTIPLEXER DUAL 4X1 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 014256-DG409DY-T1-E3 | 747-DG409DY-T1-E3 | DG409DY-T1-E3CT-ND | DG409DY-T1-E3 | DG409DY-T1-E3 | 61M5811 | 49K9568 | DG409DY-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DY-T1-E3 | Dual SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Ic, Mux, Smd; Multiplexer Configuration Vishay | Analog Multiplexer, Dual 4 X 1, Soic-16, Full Reel; Multiplexer Configuration Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | ||||||
| Applications | Medical | Communications | ||||||
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 36 volts | 5 to 36 volts | 5 to 36 volts | 5 to 20 volts | 5 to 20 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |