Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3 DG409DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 014255-DG409DY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Family Name: DG409 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 14pF, 25pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG409DYZ-T; DG409DY; DG409DY-T; DG409DYZ; Introduction Date: June 17, 2007 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014255-DG409DY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Family Name: DG409 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 14pF, 25pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG409DYZ-T; DG409DY; DG409DY-T; DG409DYZ; Introduction Date: June 17, 2007 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3 - 014255-DG409DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3
014255-DG409DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3 014255-DG409DY-E3
Manufacturer: Vishay Win Source Part Number: 014255-DG409DY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Family Name: DG409 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 36 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 14pF, 25pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG409DYZ-T; DG409DY; DG409DY-T; DG409DYZ; Introduction Date: June 17, 2007 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014255-DG409DY-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Family Name: DG409
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 36 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 14pF, 25pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG409DYZ-T; DG409DY; DG409DY-T; DG409DYZ;
Introduction Date: June 17, 2007
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG409DY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409DY-E3
IC SWITCH SP4T X 2 100OHM 16SOIC

IC SWITCH SP4T X 2 100OHM 16SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG409DY-E3
Analog Switches, Multiplexers, Demultiplexers DG409DY-E3
IC MUX CMOS ANG DUAL 8CH 16SOIC

IC MUX CMOS ANG DUAL 8CH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 014255-DG409DY-E3 DG409DY-E3 DG409DY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897974 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1382224-HEF4053BTT-Q100J - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers