Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3 DG408LEDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 848348-DG408LEDY-T1- GE3 Features: 1 Circuit IC Switch Package: Reel - TR Family Name: DG408 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG408LEDY-T1-GE3DKR, DG408LEDY-T1-GE3TR, DG408LEDY-T1-GE3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 848348-DG408LEDY-T1- GE3 Features: 1 Circuit IC Switch Package: Reel - TR Family Name: DG408 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG408LEDY-T1-GE3DKR, DG408LEDY-T1-GE3TR, DG408LEDY-T1-GE3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3 - 848348-DG408LEDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3
848348-DG408LEDY-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3 848348-DG408LEDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 848348-DG408LEDY-T1- GE3 Features: 1 Circuit IC Switch Package: Reel - TR Family Name: DG408 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG408LEDY-T1-GE3DKR, DG408LEDY-T1-GE3TR, DG408LEDY-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 848348-DG408LEDY-T1-GE3
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: DG408
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG408LEDY-T1-GE3DKR, DG408LEDY-T1-GE3TR, DG408LEDY-T1-GE3CT

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG408LEDY-T1-GE3
IC MUX CMOS SINGLE 8CH 16-SOIC

IC MUX CMOS SINGLE 8CH 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG408LEDY-T1-GE3
IC MUX 8:1 23OHM 16SOIC

IC MUX 8:1 23OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 848348-DG408LEDY-T1-GE3 DG408LEDY-T1-GE3 DG408LEDY-T1-GE3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3V ~ 16V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details