Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG408LEDY-GE3

Description
Win Source Part Number: 1370830-DG408LEDY-GE 3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: DG408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 23Ohm Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Charge Injection: 11pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 25pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -98dB @ 100kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370830-DG408LEDY-GE 3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: DG408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 23Ohm Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Charge Injection: 11pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 25pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -98dB @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370830-DG408LEDY-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370830-DG408LEDY-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370830-DG408LEDY-GE3
Win Source Part Number: 1370830-DG408LEDY-GE 3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: DG408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 23Ohm Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Charge Injection: 11pC Channel Capacitance (CS(off), CD(off)): 5.5pF, 25pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -98dB @ 100kHz

Win Source Part Number: 1370830-DG408LEDY-GE3
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: DG408
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 1
On-State Resistance (Max): 23Ohm
Channel-to-Channel Matching (ΔRon): 1Ohm
Voltage - Supply, Single (V+): 3V ~ 16V
Voltage - Supply, Dual (V±): ±3V ~ 8V
Switch Time (Ton, Toff) (Max): 72ns, 47ns
Charge Injection: 11pC
Channel Capacitance (CS(off), CD(off)): 5.5pF, 25pF
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -98dB @ 100kHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG408LEDY-GE3
IC MUX 8:1 23OHM 16SOIC

IC MUX 8:1 23OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370830-DG408LEDY-GE3 DG408LEDY-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details