Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG408LEDQ-T1-GE3

Description
Win Source Part Number: 968731-DG408LEDQ-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 23Ohm Charge Injection: -11pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Channel Capacitance (CS(off), CD(off)): 5.5pF, 25pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG408LEDQ-T1-GE3CT,D G408LEDQ-T1-GE3TR,DG 408LEDQ-T1-GE3DKR Base Product Number: DG408
Request a Quote Datasheet
Description
Win Source Part Number: 968731-DG408LEDQ-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 23Ohm Charge Injection: -11pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Channel Capacitance (CS(off), CD(off)): 5.5pF, 25pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG408LEDQ-T1-GE3CT,D G408LEDQ-T1-GE3TR,DG 408LEDQ-T1-GE3DKR Base Product Number: DG408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 968731-DG408LEDQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
968731-DG408LEDQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 968731-DG408LEDQ-T1-GE3
Win Source Part Number: 968731-DG408LEDQ-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 23Ohm Charge Injection: -11pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 72ns, 47ns Channel Capacitance (CS(off), CD(off)): 5.5pF, 25pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG408LEDQ-T1-GE3CT,D G408LEDQ-T1-GE3TR,DG 408LEDQ-T1-GE3DKR Base Product Number: DG408

Win Source Part Number: 968731-DG408LEDQ-T1-GE3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 23Ohm
Charge Injection: -11pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -98dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Voltage - Supply, Single (V+): 3V ~ 16V
Voltage - Supply, Dual (V±): ±3V ~ 8V
Switch Time (Ton, Toff) (Max): 72ns, 47ns
Channel Capacitance (CS(off), CD(off)): 5.5pF, 25pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG408LEDQ-T1-GE3CT,DG408LEDQ-T1-GE3TR,DG408LEDQ-T1-GE3DKR
Base Product Number: DG408

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408LEDQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG408LEDQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG408LEDQ-T1-GE3
IC MUX CMOS SINGLE 8CH 16TSSOP

IC MUX CMOS SINGLE 8CH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG408LEDQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG408LEDQ-T1-GE3
IC MUX 8:1 23OHM 16TSSOP

IC MUX 8:1 23OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 968731-DG408LEDQ-T1-GE3 DG408LEDQ-T1-GE3 DG408LEDQ-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers