IC MUX 8:1 29OHM 16SOIC Product overview: DG408LDY-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 29OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408LDY-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1033235-DG408LDY-E3
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 1pC
Crosstalk: -82dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 29 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 55ns, 25ns
Channel Capacitance(CS off, CD off): 7pF, 20pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Communications & Networking, Signal Processing
1 Circuit IC Switch 8:1 29Ohm 16-SOIC
1 Circuit IC Switch 8:1 29Ohm 16-SOIC
IC MUX CMOS ANG DUAL 8CH 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG408LDY-E3 | 1033235-DG408LDY-E3 | DG408LDY-E3-ND | DG408LDY-E3 | DG408LDY-E3 |
| Product Name | 29OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LDY-E3 | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 1 ohms | 29 ohms | 29 ohms | 1 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Bulk | SOIC; 16-SOIC | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Applications | Industrial |