1 Circuit IC Switch 8:1 100Ohm 16-SOIC
IC MUX CMOS ANG DUAL 8CH 16SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG408DY-T1-ND | DG408DY-T1 | DG408DY-T1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 5 to 36 volts | ||
| Ron | 100 ohms | 15 ohms | 100 ohms |
| tON | 150 ns |