Manufacturer: Vishay
Win Source Part Number: 014251-DG408DY-E3
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3pF, 26pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Analog MUX Single 8:1 16-Pin SOIC N
8:1 Analog Multiplexer, 100R Ron, SOIC, 36V Product overview: DG408DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DY-E3 can be used for catalog matching and distributor lookup.
Multiplexer; Analog; 8; 44 V; 40 Ohms (Typ.); 1 nA (Max.); 1 nA (Max.); -40 deg
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
IC MUX CMOS ANG DUAL 8CH 16SOIC
100Ω 1 SOIC-16 Analog Switches / Multiplexers ROHS
ANALOG MULTIPLEXER, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 014251-DG408DY-E3 | DG408DY-E3-ND | 1696118 | 747-DG408DY-E3 | 70026043 | DG408DY-E3 | DG408DY-E3 | DG408DY-E3 | 49K9562 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY-E3 | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | 36V SOIC Analog Switch and Multiplexer IC | Multiplexer; Analog; 8; 44 V; 40 Ohms (Typ.); 1 nA (Max.); 1 nA (Max.); -40 deg | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Multiplexer, 8 X 1, Soic-16; Multiplexer Configuration Vishay |
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 12 volts | 5 to 36 volts | 36 volts | 44 volts | 5 to 36 volts | 5 to 20 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | SOIC; Soic | Rail/Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Configuration | 8x1 | 8x1; Single 8:1 |